Capital Lighting, Inc. 84111-CHA Semi-Flush Mts.-Other 650789

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Charcoal Product Name: Three Light Semi-Flush UPC: 46335958074 Category: Semi-Flush Glass: Art Glass Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Charcoal Product Name: Three Light Semi-Flush UPC: 46335958074 Category: Semi-Flush Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84111-CHA Semi-Flush Mts.-Other - 650789 - Capital Lighting, Inc.
Columbus, OH, USA
84111-CHA Semi-Flush Mts.-Other
650789
84111-CHA Semi-Flush Mts.-Other 650789
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Charcoal Product Name: Three Light Semi-Flush UPC: 46335958074 Category: Semi-Flush Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Charcoal
Product Name: Three Light Semi-Flush
UPC: 46335958074
Category: Semi-Flush
Glass: Art Glass
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650789
Product Name 84111-CHA Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details