Capital Lighting, Inc. ES31731-ORB Exterior -Wall Mount 650785

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Length 18.75 Extension: 14.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335954854 Category: Wall Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Length 18.75 Extension: 14.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335954854 Category: Wall Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES31731-ORB Exterior -Wall Mount - 650785 - Capital Lighting, Inc.
Columbus, OH, USA
ES31731-ORB Exterior -Wall Mount
650785
ES31731-ORB Exterior -Wall Mount 650785
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Length 18.75 Extension: 14.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335954854 Category: Wall Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Length 18.75
Extension: 14.25
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335954854
Category: Wall Lantern
Glass: Clear Champagne Frosted White Glass
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650785
Product Name ES31731-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details