Capital Lighting, Inc. ES31721-ORB Exterior -Wall Mount 650782

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Length 15.75 Extension: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335954847 Category: Wall Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Length 15.75 Extension: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335954847 Category: Wall Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES31721-ORB Exterior -Wall Mount - 650782 - Capital Lighting, Inc.
Columbus, OH, USA
ES31721-ORB Exterior -Wall Mount
650782
ES31721-ORB Exterior -Wall Mount 650782
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Length 15.75 Extension: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335954847 Category: Wall Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.75
Length 15.75
Extension: 11.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335954847
Category: Wall Lantern
Glass: Clear Champagne Frosted White Glass
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650782
Product Name ES31721-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details