Capital Lighting, Inc. 83311-ORB Semi-Flush Mts.-Bowl Style 650775

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335953574 Category: Semi-Flush Glass: Amber Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335953574 Category: Semi-Flush Glass: Amber Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83311-ORB Semi-Flush Mts.-Bowl Style - 650775 - Capital Lighting, Inc.
Columbus, OH, USA
83311-ORB Semi-Flush Mts.-Bowl Style
650775
83311-ORB Semi-Flush Mts.-Bowl Style 650775
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335953574 Category: Semi-Flush Glass: Amber Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Semi Flush
UPC: 46335953574
Category: Semi-Flush
Glass: Amber
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650775
Product Name 83311-ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details