Capital Lighting, Inc. 83301-ORB Sconces-Single Glass 650773

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Length 8.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335953321 Category: Bath/Vanity/Wall Sconces Glass: Amber Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Length 8.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335953321 Category: Bath/Vanity/Wall Sconces Glass: Amber Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83301-ORB Sconces-Single Glass - 650773 - Capital Lighting, Inc.
Columbus, OH, USA
83301-ORB Sconces-Single Glass
650773
83301-ORB Sconces-Single Glass 650773
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Length 8.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335953321 Category: Bath/Vanity/Wall Sconces Glass: Amber Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.25
Length 8.25
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Sconce
UPC: 46335953321
Category: Bath/Vanity/Wall Sconces
Glass: Amber
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650773
Product Name 83301-ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details