Capital Lighting, Inc. 83532-SP Pendants-Glass Down 650762

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335953543 Category: Pendant Glass: Frosted White Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335953543 Category: Pendant Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83532-SP Pendants-Glass Down - 650762 - Capital Lighting, Inc.
Columbus, OH, USA
83532-SP Pendants-Glass Down
650762
83532-SP Pendants-Glass Down 650762
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335953543 Category: Pendant Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Platinum
Product Name: One Light Pendant
UPC: 46335953543
Category: Pendant
Glass: Frosted White
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650762
Product Name 83532-SP Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details