Capital Lighting, Inc. 84104-CHA Bathroom Fixtures-Four Lights 650758

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Charcoal Product Name: Four Light Bath Bar UPC: 46335958067 Category: Bath/Vanity/Wall Sconces Glass: Art Glass Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Charcoal Product Name: Four Light Bath Bar UPC: 46335958067 Category: Bath/Vanity/Wall Sconces Glass: Art Glass Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84104-CHA Bathroom Fixtures-Four Lights - 650758 - Capital Lighting, Inc.
Columbus, OH, USA
84104-CHA Bathroom Fixtures-Four Lights
650758
84104-CHA Bathroom Fixtures-Four Lights 650758
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Charcoal Product Name: Four Light Bath Bar UPC: 46335958067 Category: Bath/Vanity/Wall Sconces Glass: Art Glass Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 38.75
Height: 5.00
Length 5.00
Extension: 4.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Charcoal
Product Name: Four Light Bath Bar
UPC: 46335958067
Category: Bath/Vanity/Wall Sconces
Glass: Art Glass
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650758
Product Name 84104-CHA Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details