Capital Lighting, Inc. 84103-CHA Bathroom Fixtures-Three Lights 650755

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Charcoal Product Name: Three Light Bath Bar UPC: 46335958050 Category: Bath/Vanity/Wall Sconces Glass: Art Glass Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Charcoal Product Name: Three Light Bath Bar UPC: 46335958050 Category: Bath/Vanity/Wall Sconces Glass: Art Glass Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84103-CHA Bathroom Fixtures-Three Lights - 650755 - Capital Lighting, Inc.
Columbus, OH, USA
84103-CHA Bathroom Fixtures-Three Lights
650755
84103-CHA Bathroom Fixtures-Three Lights 650755
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Charcoal Product Name: Three Light Bath Bar UPC: 46335958050 Category: Bath/Vanity/Wall Sconces Glass: Art Glass Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 5.00
Length 5.00
Extension: 4.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Charcoal
Product Name: Three Light Bath Bar
UPC: 46335958050
Category: Bath/Vanity/Wall Sconces
Glass: Art Glass
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650755
Product Name 84103-CHA Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details