Capital Lighting, Inc. 84083-CH Mini Chandeliers-Glass Shade 650753

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Chandelier UPC: 46335955509 Category: Chandelier Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Chandelier UPC: 46335955509 Category: Chandelier Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84083-CH Mini Chandeliers-Glass Shade - 650753 - Capital Lighting, Inc.
Columbus, OH, USA
84083-CH Mini Chandeliers-Glass Shade
650753
84083-CH Mini Chandeliers-Glass Shade 650753
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Chandelier UPC: 46335955509 Category: Chandelier Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Chandelier
UPC: 46335955509
Category: Chandelier
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650753
Product Name 84083-CH Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details