Capital Lighting, Inc. 84089-CH Mid. Chandeliers-Glass Up 650750

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chrome Product Name: Nine Light Chandelier UPC: 46335955523 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chrome Product Name: Nine Light Chandelier UPC: 46335955523 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84089-CH Mid. Chandeliers-Glass Up - 650750 - Capital Lighting, Inc.
Columbus, OH, USA
84089-CH Mid. Chandeliers-Glass Up
650750
84089-CH Mid. Chandeliers-Glass Up 650750
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chrome Product Name: Nine Light Chandelier UPC: 46335955523 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Chrome
Product Name: Nine Light Chandelier
UPC: 46335955523
Category: Chandelier
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650750
Product Name 84089-CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details