Capital Lighting, Inc. 83401-ORB Sconces-Single Glass 650746

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335953406 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335953406 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83401-ORB Sconces-Single Glass - 650746 - Capital Lighting, Inc.
Columbus, OH, USA
83401-ORB Sconces-Single Glass
650746
83401-ORB Sconces-Single Glass 650746
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335953406 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Length 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Sconce
UPC: 46335953406
Category: Bath/Vanity/Wall Sconces
Glass: Satin Bisque
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650746
Product Name 83401-ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details