PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Inverted Pendant
UPC: 46335953611
Category: Pendant
Glass: Satin Bisque
Shipped Via: UPS
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 650745 |
| Product Name | 83431-ORB Pendants-Bowl Style |
| Application | Residential |