Capital Lighting, Inc. 83402-ORB Bathroom Fixtures-Two Lights 650743

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.50 Length 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335953420 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.50 Length 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335953420 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83402-ORB Bathroom Fixtures-Two Lights - 650743 - Capital Lighting, Inc.
Columbus, OH, USA
83402-ORB Bathroom Fixtures-Two Lights
650743
83402-ORB Bathroom Fixtures-Two Lights 650743
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.50 Length 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335953420 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.50
Length 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Bath Bar
UPC: 46335953420
Category: Bath/Vanity/Wall Sconces
Glass: Satin Bisque
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650743
Product Name 83402-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details