Capital Lighting, Inc. 83403-ORB Bathroom Fixtures-Three Lights 650741

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.50 Length 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335953437 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.50 Length 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335953437 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83403-ORB Bathroom Fixtures-Three Lights - 650741 - Capital Lighting, Inc.
Columbus, OH, USA
83403-ORB Bathroom Fixtures-Three Lights
650741
83403-ORB Bathroom Fixtures-Three Lights 650741
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.50 Length 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335953437 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 7.50
Length 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Bath Bar
UPC: 46335953437
Category: Bath/Vanity/Wall Sconces
Glass: Satin Bisque
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650741
Product Name 83403-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details