Capital Lighting, Inc. 83689-TU Mid. Chandeliers-Glass Up 650738

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tuscana Product Name: Nine Light Chandelier UPC: 46335954991 Category: Chandelier Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tuscana Product Name: Nine Light Chandelier UPC: 46335954991 Category: Chandelier Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83689-TU Mid. Chandeliers-Glass Up - 650738 - Capital Lighting, Inc.
Columbus, OH, USA
83689-TU Mid. Chandeliers-Glass Up
650738
83689-TU Mid. Chandeliers-Glass Up 650738
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tuscana Product Name: Nine Light Chandelier UPC: 46335954991 Category: Chandelier Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Tuscana
Product Name: Nine Light Chandelier
UPC: 46335954991
Category: Chandelier
Glass: Antique Linen
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650738
Product Name 83689-TU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details