Capital Lighting, Inc. 83603-TU Bathroom Fixtures-Three Lights 650736

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscana Product Name: Three Light Bath Bar UPC: 46335954908 Category: Bath/Vanity/Wall Sconces Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscana Product Name: Three Light Bath Bar UPC: 46335954908 Category: Bath/Vanity/Wall Sconces Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83603-TU Bathroom Fixtures-Three Lights - 650736 - Capital Lighting, Inc.
Columbus, OH, USA
83603-TU Bathroom Fixtures-Three Lights
650736
83603-TU Bathroom Fixtures-Three Lights 650736
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscana Product Name: Three Light Bath Bar UPC: 46335954908 Category: Bath/Vanity/Wall Sconces Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 7.75
Length 7.75
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tuscana
Product Name: Three Light Bath Bar
UPC: 46335954908
Category: Bath/Vanity/Wall Sconces
Glass: Antique Linen
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650736
Product Name 83603-TU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details