Capital Lighting, Inc. 83601-TU Sconces-Single Glass 650734

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.25 Length 12.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tuscana Product Name: One Light Wall Sconce UPC: 46335954885 Category: Bath/Vanity/Wall Sconces Glass: Antique Linen Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.25 Length 12.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tuscana Product Name: One Light Wall Sconce UPC: 46335954885 Category: Bath/Vanity/Wall Sconces Glass: Antique Linen Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83601-TU Sconces-Single Glass - 650734 - Capital Lighting, Inc.
Columbus, OH, USA
83601-TU Sconces-Single Glass
650734
83601-TU Sconces-Single Glass 650734
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.25 Length 12.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tuscana Product Name: One Light Wall Sconce UPC: 46335954885 Category: Bath/Vanity/Wall Sconces Glass: Antique Linen Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.25
Length 12.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tuscana
Product Name: One Light Wall Sconce
UPC: 46335954885
Category: Bath/Vanity/Wall Sconces
Glass: Antique Linen
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650734
Product Name 83601-TU Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details