Capital Lighting, Inc. 83604-TU Bathroom Fixtures-Four Lights 650733

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tuscana Product Name: Four Light Bath Bar UPC: 46335954922 Category: Bath/Vanity/Wall Sconces Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tuscana Product Name: Four Light Bath Bar UPC: 46335954922 Category: Bath/Vanity/Wall Sconces Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83604-TU Bathroom Fixtures-Four Lights - 650733 - Capital Lighting, Inc.
Columbus, OH, USA
83604-TU Bathroom Fixtures-Four Lights
650733
83604-TU Bathroom Fixtures-Four Lights 650733
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tuscana Product Name: Four Light Bath Bar UPC: 46335954922 Category: Bath/Vanity/Wall Sconces Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.75
Length 7.75
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tuscana
Product Name: Four Light Bath Bar
UPC: 46335954922
Category: Bath/Vanity/Wall Sconces
Glass: Antique Linen
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650733
Product Name 83604-TU Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details