Capital Lighting, Inc. 83631-TU Pendants-Bowl Style 650732

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscana Product Name: Three Light Inverted Pendant UPC: 46335954953 Category: Pendant Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscana Product Name: Three Light Inverted Pendant UPC: 46335954953 Category: Pendant Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83631-TU Pendants-Bowl Style - 650732 - Capital Lighting, Inc.
Columbus, OH, USA
83631-TU Pendants-Bowl Style
650732
83631-TU Pendants-Bowl Style 650732
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscana Product Name: Three Light Inverted Pendant UPC: 46335954953 Category: Pendant Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tuscana
Product Name: Three Light Inverted Pendant
UPC: 46335954953
Category: Pendant
Glass: Antique Linen
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650732
Product Name 83631-TU Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details