Capital Lighting, Inc. 83611-TU Semi-Flush Mts.-Bowl Style 650731

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tuscana Product Name: Two Light Semi Flush UPC: 46335954946 Category: Semi-Flush Glass: Antique Linen Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tuscana Product Name: Two Light Semi Flush UPC: 46335954946 Category: Semi-Flush Glass: Antique Linen Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83611-TU Semi-Flush Mts.-Bowl Style - 650731 - Capital Lighting, Inc.
Columbus, OH, USA
83611-TU Semi-Flush Mts.-Bowl Style
650731
83611-TU Semi-Flush Mts.-Bowl Style 650731
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tuscana Product Name: Two Light Semi Flush UPC: 46335954946 Category: Semi-Flush Glass: Antique Linen Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tuscana
Product Name: Two Light Semi Flush
UPC: 46335954946
Category: Semi-Flush
Glass: Antique Linen
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650731
Product Name 83611-TU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details