Capital Lighting, Inc. 83630-TU Mini Pendants-Rod 650730

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 48.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tuscana Product Name: One Light Pendant UPC: 46335954960 Category: Mini Pendant Glass: Antique Linen Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 48.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tuscana Product Name: One Light Pendant UPC: 46335954960 Category: Mini Pendant Glass: Antique Linen Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83630-TU Mini Pendants-Rod - 650730 - Capital Lighting, Inc.
Columbus, OH, USA
83630-TU Mini Pendants-Rod
650730
83630-TU Mini Pendants-Rod 650730
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 48.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tuscana Product Name: One Light Pendant UPC: 46335954960 Category: Mini Pendant Glass: Antique Linen Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 48.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tuscana
Product Name: One Light Pendant
UPC: 46335954960
Category: Mini Pendant
Glass: Antique Linen
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650730
Product Name 83630-TU Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details