Capital Lighting, Inc. 84003-CH Bathroom Fixtures-Three Lights 650728

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.75 Length 5.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335955431 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.75 Length 5.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335955431 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84003-CH Bathroom Fixtures-Three Lights - 650728 - Capital Lighting, Inc.
Columbus, OH, USA
84003-CH Bathroom Fixtures-Three Lights
650728
84003-CH Bathroom Fixtures-Three Lights 650728
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.75 Length 5.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335955431 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.75
Length 5.75
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath Bar
UPC: 46335955431
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650728
Product Name 84003-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details