Capital Lighting, Inc. 83931-CH Pendants-Drum Shade 650723

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant UPC: 46335955356 Category: Pendant Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant UPC: 46335955356 Category: Pendant Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83931-CH Pendants-Drum Shade - 650723 - Capital Lighting, Inc.
Columbus, OH, USA
83931-CH Pendants-Drum Shade
650723
83931-CH Pendants-Drum Shade 650723
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant UPC: 46335955356 Category: Pendant Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Pendant
UPC: 46335955356
Category: Pendant
Glass: Silver Organza Fabric
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650723
Product Name 83931-CH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details