Capital Lighting, Inc. 83986-CH Mid. Chandeliers-Candle 650722

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier UPC: 46335955394 Category: Chandelier Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier UPC: 46335955394 Category: Chandelier Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83986-CH Mid. Chandeliers-Candle - 650722 - Capital Lighting, Inc.
Columbus, OH, USA
83986-CH Mid. Chandeliers-Candle
650722
83986-CH Mid. Chandeliers-Candle 650722
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier UPC: 46335955394 Category: Chandelier Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Chandelier
UPC: 46335955394
Category: Chandelier
Glass: Silver Organza Fabric
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650722
Product Name 83986-CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details