Capital Lighting, Inc. 839812-CH Large Chandeliers-Candle 650721

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Product Name: 12 Light Chandelier UPC: 46335955400 Category: Chandelier Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Product Name: 12 Light Chandelier UPC: 46335955400 Category: Chandelier Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
839812-CH Large Chandeliers-Candle - 650721 - Capital Lighting, Inc.
Columbus, OH, USA
839812-CH Large Chandeliers-Candle
650721
839812-CH Large Chandeliers-Candle 650721
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Product Name: 12 Light Chandelier UPC: 46335955400 Category: Chandelier Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chrome
Product Name: 12 Light Chandelier
UPC: 46335955400
Category: Chandelier
Glass: Silver Organza Fabric
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650721
Product Name 839812-CH Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details