Capital Lighting, Inc. 83984-CH Mid. Chandeliers-Candle 650720

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier UPC: 46335955387 Category: Chandelier Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier UPC: 46335955387 Category: Chandelier Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83984-CH Mid. Chandeliers-Candle - 650720 - Capital Lighting, Inc.
Columbus, OH, USA
83984-CH Mid. Chandeliers-Candle
650720
83984-CH Mid. Chandeliers-Candle 650720
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier UPC: 46335955387 Category: Chandelier Glass: Silver Organza Fabric Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Chandelier
UPC: 46335955387
Category: Chandelier
Glass: Silver Organza Fabric
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650720
Product Name 83984-CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details