Capital Lighting, Inc. 83702-ART Bathroom Fixtures-Two Lights 650717

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.25 Length 6.25 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Artisan Product Name: Two Light Bath Bar UPC: 46335955028 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.25 Length 6.25 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Artisan Product Name: Two Light Bath Bar UPC: 46335955028 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83702-ART Bathroom Fixtures-Two Lights - 650717 - Capital Lighting, Inc.
Columbus, OH, USA
83702-ART Bathroom Fixtures-Two Lights
650717
83702-ART Bathroom Fixtures-Two Lights 650717
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.25 Length 6.25 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Artisan Product Name: Two Light Bath Bar UPC: 46335955028 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.25
Length 6.25
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Artisan
Product Name: Two Light Bath Bar
UPC: 46335955028
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650717
Product Name 83702-ART Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details