Capital Lighting, Inc. 83704-ART Bathroom Fixtures-Four Lights 650716

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.25 Length 6.25 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Artisan Product Name: Four Light Bath Bar UPC: 46335955066 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.25 Length 6.25 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Artisan Product Name: Four Light Bath Bar UPC: 46335955066 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83704-ART Bathroom Fixtures-Four Lights - 650716 - Capital Lighting, Inc.
Columbus, OH, USA
83704-ART Bathroom Fixtures-Four Lights
650716
83704-ART Bathroom Fixtures-Four Lights 650716
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.25 Length 6.25 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Artisan Product Name: Four Light Bath Bar UPC: 46335955066 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 6.25
Length 6.25
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Artisan
Product Name: Four Light Bath Bar
UPC: 46335955066
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650716
Product Name 83704-ART Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details