PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Artisan
Product Name: Three Light Semi-Flush
UPC: 46335955080
Category: Semi-Flush
Glass: White Fabric
Shipped Via: UPS
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 650713 |
| Product Name | 83711-ART Semi-Flush Mts.-Drum Shade |
| Application | Residential |