Capital Lighting, Inc. 83730-ART Mini Pendants-Rod 650711

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artisan Product Name: One Light Pendant UPC: 46335955103 Category: Mini Pendant Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artisan Product Name: One Light Pendant UPC: 46335955103 Category: Mini Pendant Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83730-ART Mini Pendants-Rod - 650711 - Capital Lighting, Inc.
Columbus, OH, USA
83730-ART Mini Pendants-Rod
650711
83730-ART Mini Pendants-Rod 650711
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artisan Product Name: One Light Pendant UPC: 46335955103 Category: Mini Pendant Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 45.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Artisan
Product Name: One Light Pendant
UPC: 46335955103
Category: Mini Pendant
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650711
Product Name 83730-ART Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details