Capital Lighting, Inc. 83901-CH Sconces-Single Candle 650708

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Length 17.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335955288 Category: Bath/Vanity/Wall Sconces Glass: Silver Organza Fabric Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Length 17.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335955288 Category: Bath/Vanity/Wall Sconces Glass: Silver Organza Fabric Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83901-CH Sconces-Single Candle - 650708 - Capital Lighting, Inc.
Columbus, OH, USA
83901-CH Sconces-Single Candle
650708
83901-CH Sconces-Single Candle 650708
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Length 17.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335955288 Category: Bath/Vanity/Wall Sconces Glass: Silver Organza Fabric Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Length 17.00
Extension: 7.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 46335955288
Category: Bath/Vanity/Wall Sconces
Glass: Silver Organza Fabric
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650708
Product Name 83901-CH Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details