Capital Lighting, Inc. 83803-FBZ Bathroom Fixtures-Three Lights 650707

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Bath Bar UPC: 46335955172 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Bath Bar UPC: 46335955172 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83803-FBZ Bathroom Fixtures-Three Lights - 650707 - Capital Lighting, Inc.
Columbus, OH, USA
83803-FBZ Bathroom Fixtures-Three Lights
650707
83803-FBZ Bathroom Fixtures-Three Lights 650707
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Bath Bar UPC: 46335955172 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.50
Length 6.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Flemish Bronze
Product Name: Three Light Bath Bar
UPC: 46335955172
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650707
Product Name 83803-FBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details