Capital Lighting, Inc. 83811-FBZ Semi-Flush Mts.-Drum Shade 650706

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Flemish Bronze Product Name: Three Light Semi-Flush UPC: 46335955219 Category: Semi-Flush Glass: White Fabric Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Flemish Bronze Product Name: Three Light Semi-Flush UPC: 46335955219 Category: Semi-Flush Glass: White Fabric Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83811-FBZ Semi-Flush Mts.-Drum Shade - 650706 - Capital Lighting, Inc.
Columbus, OH, USA
83811-FBZ Semi-Flush Mts.-Drum Shade
650706
83811-FBZ Semi-Flush Mts.-Drum Shade 650706
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Flemish Bronze Product Name: Three Light Semi-Flush UPC: 46335955219 Category: Semi-Flush Glass: White Fabric Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Flemish Bronze
Product Name: Three Light Semi-Flush
UPC: 46335955219
Category: Semi-Flush
Glass: White Fabric
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650706
Product Name 83811-FBZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details