Capital Lighting, Inc. 83831-FBZ Pendants-Drum Shade 650701

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Pendant UPC: 46335955226 Category: Pendant Glass: White Fabric Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Pendant UPC: 46335955226 Category: Pendant Glass: White Fabric Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83831-FBZ Pendants-Drum Shade - 650701 - Capital Lighting, Inc.
Columbus, OH, USA
83831-FBZ Pendants-Drum Shade
650701
83831-FBZ Pendants-Drum Shade 650701
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Pendant UPC: 46335955226 Category: Pendant Glass: White Fabric Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Flemish Bronze
Product Name: Three Light Pendant
UPC: 46335955226
Category: Pendant
Glass: White Fabric
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650701
Product Name 83831-FBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details