Capital Lighting, Inc. 83884-FBZ Mid. Chandeliers-Glass Up 650700

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Bronze Product Name: Four Light Chandelier UPC: 46335955257 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Bronze Product Name: Four Light Chandelier UPC: 46335955257 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83884-FBZ Mid. Chandeliers-Glass Up - 650700 - Capital Lighting, Inc.
Columbus, OH, USA
83884-FBZ Mid. Chandeliers-Glass Up
650700
83884-FBZ Mid. Chandeliers-Glass Up 650700
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Bronze Product Name: Four Light Chandelier UPC: 46335955257 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Flemish Bronze
Product Name: Four Light Chandelier
UPC: 46335955257
Category: Chandelier
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650700
Product Name 83884-FBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details