Capital Lighting, Inc. 12062MROI Mid. Chandeliers-Glass Down 650679

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.29 Product Name: Five Light Chandelier UPC: 783209086166 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.29 Product Name: Five Light Chandelier UPC: 783209086166 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12062MROI Mid. Chandeliers-Glass Down - 650679 - Capital Lighting, Inc.
Columbus, OH, USA
12062MROI Mid. Chandeliers-Glass Down
650679
12062MROI Mid. Chandeliers-Glass Down 650679
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.29 Product Name: Five Light Chandelier UPC: 783209086166 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 17.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.29
Product Name: Five Light Chandelier
UPC: 783209086166
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650679
Product Name 12062MROI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details