Capital Lighting, Inc. 14307HR Large Chandeliers-Candle 650678

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 36.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Heritage Weight: 24.2 Product Name: Ten Light Chandelier UPC: 783209091634 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 36.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Heritage Weight: 24.2 Product Name: Ten Light Chandelier UPC: 783209091634 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
14307HR Large Chandeliers-Candle - 650678 - Capital Lighting, Inc.
Columbus, OH, USA
14307HR Large Chandeliers-Candle
650678
14307HR Large Chandeliers-Candle 650678
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 36.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Heritage Weight: 24.2 Product Name: Ten Light Chandelier UPC: 783209091634 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 36.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Heritage
Weight: 24.2
Product Name: Ten Light Chandelier
UPC: 783209091634
Category: Multi-Tier Chandelier
Shipped Via: UPS Oversized
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650678
Product Name 14307HR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details