Capital Lighting, Inc. 14304COHR Pendants-Bowl Style 650675

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 43.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Weight: 25.3 Product Name: Four Light Pendant UPC: 783209091658 Category: Invert Bowl Pendant Glass: Cognac Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 43.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Weight: 25.3 Product Name: Four Light Pendant UPC: 783209091658 Category: Invert Bowl Pendant Glass: Cognac Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
14304COHR Pendants-Bowl Style - 650675 - Capital Lighting, Inc.
Columbus, OH, USA
14304COHR Pendants-Bowl Style
650675
14304COHR Pendants-Bowl Style 650675
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 43.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Weight: 25.3 Product Name: Four Light Pendant UPC: 783209091658 Category: Invert Bowl Pendant Glass: Cognac Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 43.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heritage
Weight: 25.3
Product Name: Four Light Pendant
UPC: 783209091658
Category: Invert Bowl Pendant
Glass: Cognac
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650675
Product Name 14304COHR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details