Capital Lighting, Inc. 24206BCPC Island/Pool Table-4 Light + 650667

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.00 Length 15.00 Bulb Type: G-9 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 15.5 Product Name: Seven Light Pendant UPC: 783209091870 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS Oversized Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.00 Length 15.00 Bulb Type: G-9 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 15.5 Product Name: Seven Light Pendant UPC: 783209091870 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24206BCPC Island/Pool Table-4 Light + - 650667 - Capital Lighting, Inc.
Columbus, OH, USA
24206BCPC Island/Pool Table-4 Light +
650667
24206BCPC Island/Pool Table-4 Light + 650667
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.00 Length 15.00 Bulb Type: G-9 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 15.5 Product Name: Seven Light Pendant UPC: 783209091870 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 15.00
Length 15.00
Bulb
Type: G-9
Qty: 7
Wattage: 40
Finish: Polished Chrome
Weight: 15.5
Product Name: Seven Light Pendant
UPC: 783209091870
Category: Island Pendant
Glass: Beveled Crystal
Shipped Via: UPS Oversized
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650667
Product Name 24206BCPC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details