Capital Lighting, Inc. 24307CLPN Mid. Chandeliers-Candle 650665

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 31.53 Product Name: Nine Light Chandelier UPC: 783209091603 Category: Multi-Tier Chandelier Glass: Clear Shipped Via: UPS Oversized Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 31.53 Product Name: Nine Light Chandelier UPC: 783209091603 Category: Multi-Tier Chandelier Glass: Clear Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24307CLPN Mid. Chandeliers-Candle - 650665 - Capital Lighting, Inc.
Columbus, OH, USA
24307CLPN Mid. Chandeliers-Candle
650665
24307CLPN Mid. Chandeliers-Candle 650665
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 31.53 Product Name: Nine Light Chandelier UPC: 783209091603 Category: Multi-Tier Chandelier Glass: Clear Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Weight: 31.53
Product Name: Nine Light Chandelier
UPC: 783209091603
Category: Multi-Tier Chandelier
Glass: Clear
Shipped Via: UPS Oversized
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650665
Product Name 24307CLPN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details