Capital Lighting, Inc. 24301CLBSPN Semi-Flush Mts.-Drum Shade 650663

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 12.57 Product Name: Three Light Semi-Flush UPC: 783209091566 Category: Semi-Flush Mount Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 12.57 Product Name: Three Light Semi-Flush UPC: 783209091566 Category: Semi-Flush Mount Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24301CLBSPN Semi-Flush Mts.-Drum Shade - 650663 - Capital Lighting, Inc.
Columbus, OH, USA
24301CLBSPN Semi-Flush Mts.-Drum Shade
650663
24301CLBSPN Semi-Flush Mts.-Drum Shade 650663
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 12.57 Product Name: Three Light Semi-Flush UPC: 783209091566 Category: Semi-Flush Mount Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 12.57
Product Name: Three Light Semi-Flush
UPC: 783209091566
Category: Semi-Flush Mount
Glass: Clear
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650663
Product Name 24301CLBSPN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details