Capital Lighting, Inc. 24303CLPN Mini Chandeliers-Candle 650661

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 20.5 Product Name: Three Light Chandelier UPC: 783209091573 Category: Mini Chandelier Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 20.5 Product Name: Three Light Chandelier UPC: 783209091573 Category: Mini Chandelier Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24303CLPN Mini Chandeliers-Candle - 650661 - Capital Lighting, Inc.
Columbus, OH, USA
24303CLPN Mini Chandeliers-Candle
650661
24303CLPN Mini Chandeliers-Candle 650661
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 20.5 Product Name: Three Light Chandelier UPC: 783209091573 Category: Mini Chandelier Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 20.5
Product Name: Three Light Chandelier
UPC: 783209091573
Category: Mini Chandelier
Glass: Clear
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650661
Product Name 24303CLPN Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details