Capital Lighting, Inc. FKT206SN Fans-Light Kits 650655

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.39 Height: 3.15 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.87 Product Name: One Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066342 Category: Ceiling Fan Light Kit Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.39 Height: 3.15 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.87 Product Name: One Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066342 Category: Ceiling Fan Light Kit Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
FKT206SN Fans-Light Kits - 650655 - Capital Lighting, Inc.
Columbus, OH, USA
FKT206SN Fans-Light Kits
650655
FKT206SN Fans-Light Kits 650655
PRODUCT DETAILS / SPECS Width/Dia: 8.39 Height: 3.15 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.87 Product Name: One Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066342 Category: Ceiling Fan Light Kit Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.39
Height: 3.15
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1.87
Product Name: One Light Ceiling Fan Light Kit with Wattage Limiter
UPC: 783209066342
Category: Ceiling Fan Light Kit
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650655
Product Name FKT206SN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details