Capital Lighting, Inc. FKT205SN Fans-Light Kits 650652

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.89 Height: 7.28 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 2.76 Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066311 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.89 Height: 7.28 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 2.76 Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066311 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
FKT205SN Fans-Light Kits - 650652 - Capital Lighting, Inc.
Columbus, OH, USA
FKT205SN Fans-Light Kits
650652
FKT205SN Fans-Light Kits 650652
PRODUCT DETAILS / SPECS Width/Dia: 11.89 Height: 7.28 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 2.76 Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066311 Category: Ceiling Fan Light Kit Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.89
Height: 7.28
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 2.76
Product Name: Two Light Ceiling Fan Light Kit with Wattage Limiter
UPC: 783209066311
Category: Ceiling Fan Light Kit
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650652
Product Name FKT205SN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details