Capital Lighting, Inc. 24202BCPC Sconces-Single Glass 650648

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 9.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall Sconce UPC: 783209091856 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 9.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall Sconce UPC: 783209091856 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24202BCPC Sconces-Single Glass - 650648 - Capital Lighting, Inc.
Columbus, OH, USA
24202BCPC Sconces-Single Glass
650648
24202BCPC Sconces-Single Glass 650648
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 9.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall Sconce UPC: 783209091856 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 9.25
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1.1
Product Name: One Light Wall Sconce
UPC: 783209091856
Category: Wall Sconce
Glass: Beveled Crystal
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650648
Product Name 24202BCPC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details