Capital Lighting, Inc. 19052FTOI Bathroom Fixtures-Two Lights 650646

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.73 Product Name: Two Light Bath Vanity UPC: 783209088870 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.73 Product Name: Two Light Bath Vanity UPC: 783209088870 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19052FTOI Bathroom Fixtures-Two Lights - 650646 - Capital Lighting, Inc.
Columbus, OH, USA
19052FTOI Bathroom Fixtures-Two Lights
650646
19052FTOI Bathroom Fixtures-Two Lights 650646
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.73 Product Name: Two Light Bath Vanity UPC: 783209088870 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Extension: 6
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 5.73
Product Name: Two Light Bath Vanity
UPC: 783209088870
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650646
Product Name 19052FTOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details