Capital Lighting, Inc. 4011CLBK Exterior -Wall Mount 650638

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 3.08 Product Name: One Light Outdoor Wall Lantern UPC: 783209401198 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 3.08 Product Name: One Light Outdoor Wall Lantern UPC: 783209401198 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4011CLBK Exterior -Wall Mount - 650638 - Capital Lighting, Inc.
Columbus, OH, USA
4011CLBK Exterior -Wall Mount
650638
4011CLBK Exterior -Wall Mount 650638
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 3.08 Product Name: One Light Outdoor Wall Lantern UPC: 783209401198 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 3.08
Product Name: One Light Outdoor Wall Lantern
UPC: 783209401198
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650638
Product Name 4011CLBK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details