Capital Lighting, Inc. 39805BCPC Pendants-Glass Down 650633

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: G-9 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 22 Product Name: Two Light Pendant UPC: 783209091733 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: G-9 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 22 Product Name: Two Light Pendant UPC: 783209091733 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39805BCPC Pendants-Glass Down - 650633 - Capital Lighting, Inc.
Columbus, OH, USA
39805BCPC Pendants-Glass Down
650633
39805BCPC Pendants-Glass Down 650633
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: G-9 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 22 Product Name: Two Light Pendant UPC: 783209091733 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: G-9
Qty: 12
Wattage: 25
Finish: Polished Chrome
Weight: 22
Product Name: Two Light Pendant
UPC: 783209091733
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650633
Product Name 39805BCPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details