Capital Lighting, Inc. 39809BCPC Pendants-Glass Down 650632

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: G-9 Qty: 4 Wattage: 25 Finish: Polished Chrome Weight: 6.6 Product Name: Four Light Pendant UPC: 783209091764 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: G-9 Qty: 4 Wattage: 25 Finish: Polished Chrome Weight: 6.6 Product Name: Four Light Pendant UPC: 783209091764 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39809BCPC Pendants-Glass Down - 650632 - Capital Lighting, Inc.
Columbus, OH, USA
39809BCPC Pendants-Glass Down
650632
39809BCPC Pendants-Glass Down 650632
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: G-9 Qty: 4 Wattage: 25 Finish: Polished Chrome Weight: 6.6 Product Name: Four Light Pendant UPC: 783209091764 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: G-9
Qty: 4
Wattage: 25
Finish: Polished Chrome
Weight: 6.6
Product Name: Four Light Pendant
UPC: 783209091764
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650632
Product Name 39809BCPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details