Capital Lighting, Inc. 9044FTPC Bathroom Fixtures-Four Lights 650628

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.25 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 10.36 Product Name: Four Light Bath Vanity UPC: 783209904408 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.25 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 10.36 Product Name: Four Light Bath Vanity UPC: 783209904408 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9044FTPC Bathroom Fixtures-Four Lights - 650628 - Capital Lighting, Inc.
Columbus, OH, USA
9044FTPC Bathroom Fixtures-Four Lights
650628
9044FTPC Bathroom Fixtures-Four Lights 650628
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.25 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 10.36 Product Name: Four Light Bath Vanity UPC: 783209904408 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.25
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 10.36
Product Name: Four Light Bath Vanity
UPC: 783209904408
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650628
Product Name 9044FTPC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details